CORE Manufacturing Datasheets for Industrial Pins

Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more

Product Name Notes
100% Domestic Melt and Manufacture, Made in USA, Certified Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 2” through 18”
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis Pin, Headed Pin, Tapered Pin, Forged Pin Dimensions: ASME B18.8.1, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter,...
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available...
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head...
100% Domestic Melt and Manufacture, Made in USA, Certified Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4”
100% Domestic Melt and Manufacture, Made in USA, Certified Tapered Pin, Forged Pin, Custom Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1)...
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless...