CORE Manufacturing Bridge Pin

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 2” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2A Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 2” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2A Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Pin -  - CORE Manufacturing
Mentor, OH, United States
Bridge Pin
Bridge Pin
100% Domestic Melt and Manufacture, Made in USA, Certified Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 2” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2A Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 2” through 18” Pin Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, Stainless

Available Grades: ASTM, SAE, AASHTO, Customer Specification

Available Threads: UNC, UN, UNF, UNS, CL-2A

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Industrial Pins
Product Name Bridge Pin
Pin Type Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Alloy Steel Pull Dowels - 31806 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2 inch (50.8 mm)
View Details
Headed Barbed Pin - Inch - Series FH400 - SPIROL
Specs
Pin Type Headed Pin
Bulk/Assorted Package Bulk
Design Units English
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-073-6ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0730 inch (1.85 mm)
View Details
2 suppliers
Spring Pins - 374008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.3150 to 1.18 inch (8 to 30 mm)
Material Steel
View Details