CORE Manufacturing Pins

Description
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: Custom Machining, Lot ID Marking, HDG, Plating
Datasheet
Description
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: Custom Machining, Lot ID Marking, HDG, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pins -  - CORE Manufacturing
Mentor, OH, United States
Pins
Pins
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: Custom Machining, Lot ID Marking, HDG, Plating

Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin

Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/4” through 8” Pin Diameter

Available Materials: Steel, Stainless

Available Grades: ASTM, SAE, AASHTO, Customer Specification

Options: Custom Machining, Lot ID Marking, HDG, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Industrial Pins
Product Name Pins
Pin Type StraightDowel; NonthreadedTaper; CoiledSpring; Roll; Cotter Pin, Extended / Hammerlock; Clevis; Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1560 inch (3.96 mm)
Length 0.6250 inch (15.87 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details