CORE Manufacturing Datasheets for Dowel Pins

Dowel pins are industrial fasteners that are used to assemble two or more items together. They are short, cylindrical rods. The dowel pins can be tapered, slotted, grooved, or otherwise altered to change its mechanical properties. They are commonly available in imperial or metric units.


Dowel Pins: Learn more

Product Name Notes
100% Domestic Melt and Manufacture, Made in USA, Certified Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4”
100% Domestic Melt and Manufacture, Made in USA, Certified Tapered Pin, Forged Pin, Custom Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1)...
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless...