CORE Manufacturing Datasheets for Cotter Pins and Wire Clips

Cotter pins and wire clips are penetrating and coupling mechanical fasteners. They are easy to install and remove. Cotter pins come in several forms, with each designed for a specific kind of assembly. Some cotter pins are suitable for use as shear pins.


Cotter Pins and Wire Clips: Learn more

Product Name Notes
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available...
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless...