CORE Manufacturing Straight Pin

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: End Caps, Custom Machining, Charpy Impact Testing, HDG, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: End Caps, Custom Machining, Charpy Impact Testing, HDG, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Pin -  - CORE Manufacturing
Mentor, OH, United States
Straight Pin
Straight Pin
100% Domestic Melt and Manufacture, Made in USA, Certified Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: End Caps, Custom Machining, Charpy Impact Testing, HDG, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, Customer Specification

Options: End Caps, Custom Machining, Charpy Impact Testing, HDG, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Industrial Pins
Product Name Straight Pin
Pin Type StraightDowel; Groove; Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin
Unlock Full Specs
to access all available technical data

Similar Products

PTFE-Bottom Mount - Solid Pin - 11075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.3120 inch (7.92 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details