CORE Manufacturing Shear Pin

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet
Datasheet Summary
Powered by GS/AI

The Shear Pin from CORE Manufacturing is designed for applications requiring precise shear results. It is available in nominal diameters ranging from 1/4,Äù (M6) to 3,Äù (M75) and can be customized according to customer specifications. The product is manufactured using 100% domestic materials and is certified, ensuring compliance with various industry standards. The Shear Pin can be produced in multiple materials, including steel, stainless steel, aluminum, brass, bronze, copper, and nickel, with a variety of grades such as J429 GR-5, A449 TY-1, and A193 GR-B7. Threading options include cut or rolled threads in various configurations, including left-hand threads. Additional features such as custom machining, lot ID marking, and plating are also available, making it suitable for a wide range of industrial applications. Engineers seeking reliable shear pins for their projects may find this product meets their requirements for quality and customization.

Datasheet Summary
Powered by GS/AI

The Shear Pin from CORE Manufacturing is designed for applications requiring precise shear results. It is available in nominal diameters ranging from 1/4,Äù (M6) to 3,Äù (M75) and can be customized according to customer specifications. The product is manufactured using 100% domestic materials and is certified, ensuring compliance with various industry standards. The Shear Pin can be produced in multiple materials, including steel, stainless steel, aluminum, brass, bronze, copper, and nickel, with a variety of grades such as J429 GR-5, A449 TY-1, and A193 GR-B7. Threading options include cut or rolled threads in various configurations, including left-hand threads. Additional features such as custom machining, lot ID marking, and plating are also available, making it suitable for a wide range of industrial applications. Engineers seeking reliable shear pins for their projects may find this product meets their requirements for quality and customization.

Suppliers

Company
Product
Description
Supplier Links
Shear Pin -  - CORE Manufacturing
Mentor, OH, United States
Shear Pin
Shear Pin
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

100% Domestic Melt and Manufacture, Made in USA, Certified

Drilled or grooved for required shear results

Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head

Dimensions: Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter

Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668

A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Industrial Pins
Product Name Shear Pin
Pin Type Shear
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0620 inch (1.57 mm)
Length 0.4380 inch (11.13 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details