CORE Manufacturing Cotter Pin

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available Grades: C-1035, A182 Available Threads: UNC, UN, UNF, CL-2B, RH or LH Options: Oversized Threads, HDG
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available Grades: C-1035, A182 Available Threads: UNC, UN, UNF, CL-2B, RH or LH Options: Oversized Threads, HDG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cotter Pin -  - CORE Manufacturing
Mentor, OH, United States
Cotter Pin
Cotter Pin
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available Grades: C-1035, A182 Available Threads: UNC, UN, UNF, CL-2B, RH or LH Options: Oversized Threads, HDG

100% Domestic Melt and Manufacture, Made in USA, Certified

Clevis, Clevis Pin, Cotter Pin

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 5/8” (#2) through 4” (#8)

Available Materials: Steel, Stainless

Available Grades: C-1035, A182

Available Threads: UNC, UN, UNF, CL-2B, RH or LH

Options: Oversized Threads, HDG

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Industrial Pins
Product Name Cotter Pin
Pin Type Cotter Pin, Extended / Hammerlock
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.38 inch (34.92 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details