CORE Manufacturing Clevis Pin

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available Grades: C-1035, A182 Available Threads: UNC, UN, UNF, CL-2B, RH or LH Options: Oversized Threads, HDG
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available Grades: C-1035, A182 Available Threads: UNC, UN, UNF, CL-2B, RH or LH Options: Oversized Threads, HDG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clevis Pin -  - CORE Manufacturing
Mentor, OH, United States
Clevis Pin
Clevis Pin
100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available Grades: C-1035, A182 Available Threads: UNC, UN, UNF, CL-2B, RH or LH Options: Oversized Threads, HDG

100% Domestic Melt and Manufacture, Made in USA, Certified

Clevis, Clevis Pin, Cotter Pin

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 5/8” (#2) through 4” (#8)

Available Materials: Steel, Stainless

Available Grades: C-1035, A182

Available Threads: UNC, UN, UNF, CL-2B, RH or LH

Options: Oversized Threads, HDG

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Industrial Pins
Product Name Clevis Pin
Pin Type Clevis
Unlock Full Specs
to access all available technical data

Similar Products

Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.6250 inch (15.87 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details
Copper PCB Push Pins with Compression Springs - F049-000009 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details