CORE Manufacturing Custom Pins

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Tapered Pin, Forged Pin, Custom Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Tapered Pin, Forged Pin, Custom Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Pins -  - CORE Manufacturing
Mentor, OH, United States
Custom Pins
Custom Pins
100% Domestic Melt and Manufacture, Made in USA, Certified Tapered Pin, Forged Pin, Custom Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Tapered Pin, Forged Pin, Custom Pin

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/4” through 18” Pin Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, Customer Specification

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, HDG, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Industrial Pins
Product Name Custom Pins
Pin Type NonthreadedTaper; Tapered Pin, Forged Pin, Custom Pin
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
2mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0020X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details