CORE Manufacturing Datasheets for Hitch Pins and Linch Pins
Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener as well. Both of these types of pins require mating holes and some form of a lock to be effective.
Hitch Pins and Linch Pins: Learn more
| Product Name | Notes |
|---|---|
| 100% Domestic Melt and Manufacture, Made in USA, Certified Clevis Pin, Headed Pin, Tapered Pin, Forged Pin Dimensions: ASME B18.8.1, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 18” Pin Diameter,... | |
| 100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available... | |
| Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless... |