Shanghai Thinktank Process Management Co., Ltd Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| Description High-performance butterfly valves are the standard in many industries, including heating, ventilation and air conditioning, power generation, hydrocarbon processing, water and wastewater treatment, and ship and commercial shipbuilding. Our... | |
| Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles... | |
| Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding,... |