Shanghai Thinktank Process Management Co., Ltd Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20#... | |
| Description ACV100 Remote Float Control Valve Features & Applications acv 100 design ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance,... | |
| Description ACV200 Pressure reducing valve is a kind of valve used in the parallel water supply system of firefighting and lives, which is used to deploy the direction of water... | |
| Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. | |
| Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used... | |
| Description Differential Pressure Bypass Control Valves Features The differential pressure bypass valve is mainly used in air conditioning systems where has a differential pressure between the supply water and the... | |
| Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility... | |
| Description Flow control valves are used in pipelines where the distribution pipe needs to control the flow and pressure, keeping the predetermined flow constant, limiting the excessive flow to a... | |
| Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable... | |
| Description Introducing our state-of-the-art Breather Valves with Flame Arrestors a crucial component for maintaining the safety and efficiency of your industrial storage tank facilities. Designed with precision and durability in... | |
| Description Model HTS Pneumatic Top-guided Single Seated Control Valves are designed for heavy-duty service. The compact valve body, having an S-shape flow passage that features low-pressure loss, allows a large... | |
| Description Performance Characteristics 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure,... | |
| Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can... | |
| Description Product Advantages The rapid flow rate of the medium with a large drop pressure will cause serious erosion damage to the valve trim, and also generate a lot of... | |
| Description Pump Flow Control Valves Features A water pump control valve is a kind of hydraulic control valve, pump control valve consists main valve and its attached conduit, pilot valve,... | |
| Description Quick Pressure Relief Valves Feature The quick pressure relief valve is a kind of emergency shut-off valve used in the water supply system where fire-fighting water and domestic water... | |
| Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles... | |
| Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class... | |
| Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125,... | |
| Description The 5213 series is a conventional spring-type pressure relief valve. The 5213B series is a balanced piston pressure relief valve. Available for flanged, threaded end connection. Size: 1/4"x1/4" to... | |
| Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary... | |
| Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. | |
| Description This series is a fluid pressure balanced type cage guided high-performance control valve of large Cv value, and of excellent dynamic stability. It is suitable for heavy-duty services. Only... |