Shanghai Thinktank Process Management Co., Ltd Datasheets for Globe Valves
Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service.
Globe Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20#... | |
| Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure... | |
| Description Brief of API Globe Valve with Bellows THINKTANK API Globe Valve is engineered to comply with the stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design... | |
| Description Brief of API Globe Valve THINKTANK API Globe Valve is engineered to comply with stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak... | |
| Description Brief of DIN Angle Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides... | |
| Description Brief of DIN Globe Valve with Bellows THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design... | |
| Description Brief of DIN Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior... | |
| Description Brief of DIN Y Type Globe Valve with Bellows THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative... | |
| Description Brief of DIN Y Type Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design... | |
| Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility... | |
| Description General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential... | |
| Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable... | |
| Description Introduction of Hand-Operated Globe Control Valve Hand-operated globe type control valves are widely used in various industries, such as oil and gas, chemical, and petrochemical, to control the flow... | |
| Description Model HCN Low-Noise Cage type Control Valves have been designed to remarkably reduce acoustic noise in services of compressible fluids such as steam, air, and natural gas. The cage... | |
| Description Model HDB Control valve is an excellent choice for applications involving dirty fluids combined with high-pressure drops. Some typical service conditions and operating requirements include: – Clean and dirty... | |
| Description Model HTS Pneumatic Top-guided Single Seated Control Valves are designed for heavy-duty service. The compact valve body, having an S-shape flow passage that features low-pressure loss, allows a large... | |
| Description Performance Characteristics 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure,... | |
| Description Product Advantages The rapid flow rate of the medium with a large drop pressure will cause serious erosion damage to the valve trim, and also generate a lot of... | |
| Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class... | |
| Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125,... | |
| Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. | |
| Description This series is a fluid pressure balanced type cage guided high-performance control valve of large Cv value, and of excellent dynamic stability. It is suitable for heavy-duty services. Only... | |
| Description Two-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or... |