Shanghai Thinktank Process Management Co., Ltd Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
Description Siemens electric temperature control valves are widely used in city heating, gas distribution, air conditioning, refrigeration, and other building automation control systems. It is also suitable for automatic process...
Description Three-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or...
Description Two-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or...