Shanghai Thinktank Process Management Co., Ltd Datasheets for Diverter Valves

Diverter valves direct flow from one inlet to one of two or more outlets.
Diverter Valves: Learn more

Product Name Notes
Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125,...
Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids.