Shanghai Thinktank Process Management Co., Ltd Datasheets for Steam Valves

Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more

Product Name Notes
Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20#...
Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure...
Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility...
Description General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential...
Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable...
Description High-performance butterfly valves are the standard in many industries, including heating, ventilation and air conditioning, power generation, hydrocarbon processing, water and wastewater treatment, and ship and commercial shipbuilding. Our...
Description Highly Corrosion Resistant Servomotor Control Valve TRC250/B Developed for RO Systems This RO metering valve is designed for precise pressure control in reverse osmosis systems, and the THINKTANK RC250...
Description Introduction of Hand-Operated Globe Control Valve Hand-operated globe type control valves are widely used in various industries, such as oil and gas, chemical, and petrochemical, to control the flow...
Description Model HCN Low-Noise Cage type Control Valves have been designed to remarkably reduce acoustic noise in services of compressible fluids such as steam, air, and natural gas. The cage...
Description Model HDB Control valve is an excellent choice for applications involving dirty fluids combined with high-pressure drops. Some typical service conditions and operating requirements include: – Clean and dirty...
Description Model HTS Pneumatic Top-guided Single Seated Control Valves are designed for heavy-duty service. The compact valve body, having an S-shape flow passage that features low-pressure loss, allows a large...
Description Performance Characteristics 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure,...
Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction...
Description Product Advantages The rapid flow rate of the medium with a large drop pressure will cause serious erosion damage to the valve trim, and also generate a lot of...
Description Siemens electric temperature control valves are widely used in city heating, gas distribution, air conditioning, refrigeration, and other building automation control systems. It is also suitable for automatic process...
Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles...
Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class...
Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125,...
Description The 5210 series Safety relief valve includes a regular spring-type safety valve, while the 5210B type is a back-pressure balanced bellows spring-type safety valve. They are designed, manufactured, and...
Description The 5211 series conventional spring-type safety valve, 5211B is a back-pressure balanced bellows spring-type safety valve. This is a large-diameter safety valve which developed on the basis of API526...
Description The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best...
Description The 5213 series is a conventional spring-type pressure relief valve. The 5213B series is a balanced piston pressure relief valve. Available for flanged, threaded end connection. Size: 1/4"x1/4" to...
Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to...
Description The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B...
Description The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special...
Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary...
Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids.
Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly...
Description The model ZZVP pressure regulating valves is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe and other parts. It is mainly...
Description The ZZY series self-operated pressure regulator is a kind of gas, air, or water regulator that does not need outside power but takes advantage of the power from medium...
Description This series is a fluid pressure balanced type cage guided high-performance control valve of large Cv value, and of excellent dynamic stability. It is suitable for heavy-duty services. Only...
Description ZZWP Series Self-operated temperature regulators use the principle of thermal expansion of liquid and incompressible liquid to achieve automatic adjustment without an auxiliary actuator. The expansion of the liquid...