Shanghai Thinktank Process Management Co., Ltd Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Product Name Notes
Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly...
Description The model ZZVP pressure regulating valves is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe and other parts. It is mainly...
Description The type 2405 pressure reducing valve is a kind of micro (differential) pressure regulating valve, which does not require external energy. It uses the energy of the controlled medium...
Description The ZZY series self-operated pressure regulator is a kind of gas, air, or water regulator that does not need outside power but takes advantage of the power from medium...