Shanghai Thinktank Process Management Co., Ltd Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20#... | |
| Description ACV100 Remote Float Control Valve Features & Applications acv 100 design ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance,... | |
| Description ACV200 Pressure reducing valve is a kind of valve used in the parallel water supply system of firefighting and lives, which is used to deploy the direction of water... | |
| Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. | |
| Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used... | |
| Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure... | |
| Description Differential Pressure Bypass Control Valves Features The differential pressure bypass valve is mainly used in air conditioning systems where has a differential pressure between the supply water and the... | |
| Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility... | |
| Description Flow control valves are used in pipelines where the distribution pipe needs to control the flow and pressure, keeping the predetermined flow constant, limiting the excessive flow to a... | |
| Description General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential... | |
| Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable... | |
| Description High-performance butterfly valves are the standard in many industries, including heating, ventilation and air conditioning, power generation, hydrocarbon processing, water and wastewater treatment, and ship and commercial shipbuilding. Our... | |
| Description Highly Corrosion Resistant Servomotor Control Valve TRC250/B Developed for RO Systems This RO metering valve is designed for precise pressure control in reverse osmosis systems, and the THINKTANK RC250... | |
| Description Introduction of Hand-Operated Globe Control Valve Hand-operated globe type control valves are widely used in various industries, such as oil and gas, chemical, and petrochemical, to control the flow... | |
| Description Model HAP series angle type control valve body adopts an angular structure, unbalanced multi-stage pressure drop control valve is suitable for applications with high differential pressure and applications that... | |
| Description Model HCN Low-Noise Cage type Control Valves have been designed to remarkably reduce acoustic noise in services of compressible fluids such as steam, air, and natural gas. The cage... | |
| Description Model HDB Control valve is an excellent choice for applications involving dirty fluids combined with high-pressure drops. Some typical service conditions and operating requirements include: – Clean and dirty... | |
| Description Model HTS Pneumatic Top-guided Single Seated Control Valves are designed for heavy-duty service. The compact valve body, having an S-shape flow passage that features low-pressure loss, allows a large... | |
| Description Performance Characteristics 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure,... | |
| Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction... | |
| Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can... | |
| Description Product Advantages The rapid flow rate of the medium with a large drop pressure will cause serious erosion damage to the valve trim, and also generate a lot of... | |
| Description Pump Flow Control Valves Features A water pump control valve is a kind of hydraulic control valve, pump control valve consists main valve and its attached conduit, pilot valve,... | |
| Description Quick Pressure Relief Valves Feature The quick pressure relief valve is a kind of emergency shut-off valve used in the water supply system where fire-fighting water and domestic water... | |
| Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer... | |
| Description Siemens electric temperature control valves are widely used in city heating, gas distribution, air conditioning, refrigeration, and other building automation control systems. It is also suitable for automatic process... | |
| Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class... | |
| Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125,... | |
| Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding,... | |
| Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary... | |
| Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. | |
| Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly... | |
| Description This series is a fluid pressure balanced type cage guided high-performance control valve of large Cv value, and of excellent dynamic stability. It is suitable for heavy-duty services. Only... | |
| Description What are ESOV Series Swing Check Emergency Shut-Off Valves? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of... |