Shanghai Thinktank Process Management Co., Ltd Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding,... | |
| Description The axial nozzle check valve is the preferred solution for preventing return flow or shocks on critical process equipment. Typically used on rotating devices and systems where low-pressure loss,... | |
| Description What are Emergency Shut-off Swing Check Valves (ESOV)? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing... | |
| Description What are Positive Safety Swing Check Valves? Positive Safety Swing Check Valves are a type of check valve that is designed to prioritize safety. These valves are equipped with... | |
| Description What is API Check Valve An API check valve is a type of check valve that complies with the standards set by the American Petroleum Institute (API), a trade... | |
| Description What is DIN Swing Check Valve A DIN swing check valve is a type of valve used in industrial applications to regulate the flow of fluids. It is designed... |