Shanghai Thinktank Process Management Co., Ltd Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20#... | |
| Description 7100/8100 Series pressure/vacuum relief valves are pressure/vacuum relief valves for large volume discharge of storage tanks, which can avoid loss of storage tanks due to overpressure or negative pressure,... | |
| Description 7130/8130 Series single breather valve for atmospheric or pipeline discharge pressure relief, it can avoid tank losses due to overpressure, while significantly reducing the evaporation losses and atmospheric pollution... | |
| Description 7140/8140 Series single absorption valve is a vacuum relief valve, which can avoid the loss of the storage tank due to negative pressure and compensate for the air pressure... | |
| Description ACV100 Remote Float Control Valve Features & Applications acv 100 design ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance,... | |
| Description ACV200 Pressure reducing valve is a kind of valve used in the parallel water supply system of firefighting and lives, which is used to deploy the direction of water... | |
| Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. | |
| Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used... | |
| Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure... | |
| Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the... | |
| Description Brief of API Globe Valve with Bellows THINKTANK API Globe Valve is engineered to comply with the stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design... | |
| Description Brief of API Globe Valve THINKTANK API Globe Valve is engineered to comply with stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak... | |
| Description Brief of DIN Angle Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides... | |
| Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design... | |
| Description Brief of DIN Globe Valve with Bellows THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design... | |
| Description Brief of DIN Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior... | |
| Description Brief of DIN Y Type Globe Valve with Bellows THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative... | |
| Description Brief of DIN Y Type Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design... | |
| Description Differential Pressure Bypass Control Valves Features The differential pressure bypass valve is mainly used in air conditioning systems where has a differential pressure between the supply water and the... | |
| Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility... | |
| Description Flow control valves are used in pipelines where the distribution pipe needs to control the flow and pressure, keeping the predetermined flow constant, limiting the excessive flow to a... | |
| Description General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential... | |
| Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable... | |
| Description Heat Shutdown On-Off Valve Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For... | |
| Description High-performance butterfly valves are the standard in many industries, including heating, ventilation and air conditioning, power generation, hydrocarbon processing, water and wastewater treatment, and ship and commercial shipbuilding. Our... | |
| Description Highly Corrosion Resistant Servomotor Control Valve TRC250/B Developed for RO Systems This RO metering valve is designed for precise pressure control in reverse osmosis systems, and the THINKTANK RC250... | |
| Description Introducing our state-of-the-art Breather Valves with Flame Arrestors a crucial component for maintaining the safety and efficiency of your industrial storage tank facilities. Designed with precision and durability in... | |
| Description Introduction of Hand-Operated Globe Control Valve Hand-operated globe type control valves are widely used in various industries, such as oil and gas, chemical, and petrochemical, to control the flow... | |
| Description Model HAP series angle type control valve body adopts an angular structure, unbalanced multi-stage pressure drop control valve is suitable for applications with high differential pressure and applications that... | |
| Description Model HCN Low-Noise Cage type Control Valves have been designed to remarkably reduce acoustic noise in services of compressible fluids such as steam, air, and natural gas. The cage... | |
| Description Model HDB Control valve is an excellent choice for applications involving dirty fluids combined with high-pressure drops. Some typical service conditions and operating requirements include: – Clean and dirty... | |
| Description Model HTS Pneumatic Top-guided Single Seated Control Valves are designed for heavy-duty service. The compact valve body, having an S-shape flow passage that features low-pressure loss, allows a large... | |
| Description Performance Characteristics 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure,... | |
| Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction... | |
| Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can... | |
| Description Product Advantages The rapid flow rate of the medium with a large drop pressure will cause serious erosion damage to the valve trim, and also generate a lot of... | |
| Description Pump Flow Control Valves Features A water pump control valve is a kind of hydraulic control valve, pump control valve consists main valve and its attached conduit, pilot valve,... | |
| Description Quick Pressure Relief Valves Feature The quick pressure relief valve is a kind of emergency shut-off valve used in the water supply system where fire-fighting water and domestic water... | |
| Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer... | |
| Description Siemens electric temperature control valves are widely used in city heating, gas distribution, air conditioning, refrigeration, and other building automation control systems. It is also suitable for automatic process... | |
| Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles... | |
| Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding,... | |
| Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class... | |
| Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125,... | |
| Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding,... | |
| Description Specifications Body Size: 1/4"(DN8)~2"(DN50) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve Connection Type: Threaded Application Medium: Ammonia, Gas, Liquefied Gas, Methanol,... | |
| Description The 5210 series Safety relief valve includes a regular spring-type safety valve, while the 5210B type is a back-pressure balanced bellows spring-type safety valve. They are designed, manufactured, and... | |
| Description The 5211 series conventional spring-type safety valve, 5211B is a back-pressure balanced bellows spring-type safety valve. This is a large-diameter safety valve which developed on the basis of API526... | |
| Description The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best... | |
| Description The 5213 series is a conventional spring-type pressure relief valve. The 5213B series is a balanced piston pressure relief valve. Available for flanged, threaded end connection. Size: 1/4"x1/4" to... | |
| Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to... | |
| Description The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B... | |
| Description The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special... | |
| Description The 5217 series consists of a switching valve and two safety valves. The safety valve can be replaced or repaired without stopping the device. Double switching valve group linkage... | |
| Description The 5218 series forged safety valves are mainly used for special working conditions that cannot be met by casting steel. According to the medium working conditions, the lining can... | |
| Description The 7120/8120 Series exhalation pipeline breather valve is a pressure/vacuum relief valve for the discharge outlet piping, for discharging (recycling, toxic or hazardous media) for recovery processing. 7120, 8120... | |
| Description The axial nozzle check valve is the preferred solution for preventing return flow or shocks on critical process equipment. Typically used on rotating devices and systems where low-pressure loss,... | |
| Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary... | |
| Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. | |
| Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly... | |
| Description The model ZZVP pressure regulating valves is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe and other parts. It is mainly... | |
| Description The type 2405 pressure reducing valve is a kind of micro (differential) pressure regulating valve, which does not require external energy. It uses the energy of the controlled medium... | |
| Description The UHSV1000 Under Hydrant Valve is one of the most essential piping system components in a hydrant system. When the isolation function of the under hydrant valve fails to... | |
| Description The ZZY series self-operated pressure regulator is a kind of gas, air, or water regulator that does not need outside power but takes advantage of the power from medium... | |
| Description This series is a fluid pressure balanced type cage guided high-performance control valve of large Cv value, and of excellent dynamic stability. It is suitable for heavy-duty services. Only... | |
| Description Three-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or... | |
| Description TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe,... | |
| Description Two-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or... | |
| Description What are Emergency Shut-off Swing Check Valves (ESOV)? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing... | |
| Description What are ESOV Series Swing Check Emergency Shut-Off Valves? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of... | |
| Description What are Positive Safety Swing Check Valves? Positive Safety Swing Check Valves are a type of check valve that is designed to prioritize safety. These valves are equipped with... | |
| Description What is API Check Valve An API check valve is a type of check valve that complies with the standards set by the American Petroleum Institute (API), a trade... | |
| Description What is API Y Type Filter Valve API Y-type filter valve, also known as a Y-strainer or Y-type strainer, is a filtering device designed to remove solid particles from... | |
| Description What is DIN Lift Check Valve The DIN lift check valve operates through the vertical movement of a disc or piston within the valve body. When fluid flows in... | |
| Description What is DIN Swing Check Valve A DIN swing check valve is a type of valve used in industrial applications to regulate the flow of fluids. It is designed... | |
| Description What is DIN Y Type Filter Valve A DIN Y-type filter valve, also known as a Y-strainer or Y-type strainer, is a filtering device designed to remove solid particles... | |
| Description ZZWP Series Self-operated temperature regulators use the principle of thermal expansion of liquid and incompressible liquid to achieve automatic adjustment without an auxiliary actuator. The expansion of the liquid... |