Shanghai Thinktank Process Management Co., Ltd Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| Description 7100/8100 Series pressure/vacuum relief valves are pressure/vacuum relief valves for large volume discharge of storage tanks, which can avoid loss of storage tanks due to overpressure or negative pressure,... | |
| Description 7130/8130 Series single breather valve for atmospheric or pipeline discharge pressure relief, it can avoid tank losses due to overpressure, while significantly reducing the evaporation losses and atmospheric pollution... | |
| Description 7140/8140 Series single absorption valve is a vacuum relief valve, which can avoid the loss of the storage tank due to negative pressure and compensate for the air pressure... | |
| Description ACV100 Remote Float Control Valve Features & Applications acv 100 design ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance,... | |
| Description ACV200 Pressure reducing valve is a kind of valve used in the parallel water supply system of firefighting and lives, which is used to deploy the direction of water... | |
| Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. | |
| Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used... | |
| Description Flow control valves are used in pipelines where the distribution pipe needs to control the flow and pressure, keeping the predetermined flow constant, limiting the excessive flow to a... | |
| Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can... | |
| Description Pump Flow Control Valves Features A water pump control valve is a kind of hydraulic control valve, pump control valve consists main valve and its attached conduit, pilot valve,... | |
| Description Quick Pressure Relief Valves Feature The quick pressure relief valve is a kind of emergency shut-off valve used in the water supply system where fire-fighting water and domestic water... | |
| Description The 5210 series Safety relief valve includes a regular spring-type safety valve, while the 5210B type is a back-pressure balanced bellows spring-type safety valve. They are designed, manufactured, and... | |
| Description The 5211 series conventional spring-type safety valve, 5211B is a back-pressure balanced bellows spring-type safety valve. This is a large-diameter safety valve which developed on the basis of API526... | |
| Description The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best... | |
| Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to... | |
| Description The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B... | |
| Description The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special... | |
| Description The 5217 series consists of a switching valve and two safety valves. The safety valve can be replaced or repaired without stopping the device. Double switching valve group linkage... | |
| Description The 7120/8120 Series exhalation pipeline breather valve is a pressure/vacuum relief valve for the discharge outlet piping, for discharging (recycling, toxic or hazardous media) for recovery processing. 7120, 8120... | |
| Description TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe,... |