Flomatic Valves Sylax3 ® Wafer & Lug Style SYLAX 3 WAFER (SS)

Description
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation. MSS SP-67 compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation. MSS SP-67 compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sylax3 ® Wafer & Lug Style - SYLAX 3 WAFER (SS) - Flomatic Valves
Glens Falls, NY, United States
Sylax3 ® Wafer & Lug Style
SYLAX 3 WAFER (SS)
Sylax3 ® Wafer & Lug Style SYLAX 3 WAFER (SS)
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation. MSS SP-67 compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.

Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation. MSS SP-67 compliant.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number SYLAX 3 WAFER (SS)
Product Name Sylax3 ® Wafer & Lug Style
Valve Type Wafer; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details