Flomatic Valves Sylax3 ® Wafer & Lug Style SYLAX 3 LUG (SS)

Description
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation. MSS SP-67 compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation. MSS SP-67 compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sylax3 ® Wafer & Lug Style - SYLAX 3 LUG (SS) - Flomatic Valves
Glens Falls, NY, United States
Sylax3 ® Wafer & Lug Style
SYLAX 3 LUG (SS)
Sylax3 ® Wafer & Lug Style SYLAX 3 LUG (SS)
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation. MSS SP-67 compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.

Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with lockable 10 position handle ISO 5211 top flange for easy actuation. MSS SP-67 compliant.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number SYLAX 3 LUG (SS)
Product Name Sylax3 ® Wafer & Lug Style
Valve Type Wafer; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 173735015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15G-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details