D235 GATE VALVE (1/2" - 2")
Crane Fluid Systems
D235 Gate Valve (1/2" - 2")
Description
Features & Benefits
Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
Description
Features & Benefits
Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
Suppliers
D235 Gate Valve (1/2" - 2")
Features & Benefits
Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
Features & Benefits
- Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Name
|
D235 Gate Valve (1/2" - 2") |
|
Valve Type
|
Gate
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PP; PP
Valve Size
0.59 inch (15.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Anti-Siphon
Media
Air
Actuation
Manual
View Details
Valve Type
Poppet; Toggle
Primary Material
Aluminum; Brass / Bronze
Media
Water; Oil; Air
View Details