Western Integrated Technologies Datasheets for Piston Pumps and Plunger Pumps
Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Piston Pumps and Plunger Pumps: Learn more
| Product Name | Notes |
|---|---|
| Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models... | |
| F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available... | |
| Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability... | |
| WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts,... |