Western Integrated Technologies VOAC Hydraulic Pump/ Motor F11019

Description
F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and shaft end F11-10, -12 and -14 with ISO flange and shaft F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft • Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.
Description
F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and shaft end F11-10, -12 and -14 with ISO flange and shaft F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft • Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.

Suppliers

Company
Product
Description
Supplier Links
VOAC Hydraulic Pump/ Motor - F11019 - Western Integrated Technologies
Bellevue, WA, USA
VOAC Hydraulic Pump/ Motor
F11019
VOAC Hydraulic Pump/ Motor F11019
F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and shaft end F11-10, -12 and -14 with ISO flange and shaft F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft • Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.

F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits.

• Series F11 is available in the following frame sizes and versions:

  • F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and shaft end
  • F11-10, -12 and -14 with ISO flange and shaft
  • F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft

• Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available.

• Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability.

• The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.

Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Liquid Handling Pumps
Product Number F11019
Product Name VOAC Hydraulic Pump/ Motor
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Gear Pumps - GHP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Cadent™ 3 Syringe Pump - 100285 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details