Western Integrated Technologies Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Built-In, full-flow relief valves Parallel and series circuits in one bank Manual, hydraulic, electric or pneumatic operation Sectional construction for maximum flexibility Spool changeover capability for right or left hand... | |
| Exceptional size to pressure drop ratio .47" spool stroke – industry leader; outstanding feathering control Electrohydraulic operation now available Differential main relief – quick response and low pressure rise | |
| Flow-sharing for improved productivity, safety and operator comfot Load-sense pressure compensated for improved system efficiency and fuel savings Modular design enables better match between cost and value. Low loop pressure... | |
| High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated |