Western Integrated Technologies Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Denison Vane pumps are very versatile units. We offer single, double, and triple pump configurations with a flow rating from 3.4 to 72 GPM and displacements from .66 to 16.4... | |
| Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models... | |
| F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available... | |
| Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability... | |
| WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts,... |