Western Integrated Technologies Medium Duty Axial Piston Pumps P1/PD Series P1/PD18

Description
Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient control capability Benefits Compact overall package size Quiet operation Low flow ripple to further reduce noise Elastomer seals that eliminate gaskets and external leakage High operating efficiency for lower power consumption and reduced heat generation Simple hydraulic controls with “no-leak” adjustments SAE and ISO standard mounting flanges and ports Long life, tapered-roller shaft bearings Long Life, Low Friction, hydrostatically balanced swash plate saddle Full power through-drive capability End or side inlet and outlet ports Case drain ports for horizontal or vertical, shaft-up mounting Optional minimum and maximum displacement adjustments Optional case-to-inlet check valve to extend shaft seal life Easy to service
Description
Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient control capability Benefits Compact overall package size Quiet operation Low flow ripple to further reduce noise Elastomer seals that eliminate gaskets and external leakage High operating efficiency for lower power consumption and reduced heat generation Simple hydraulic controls with “no-leak” adjustments SAE and ISO standard mounting flanges and ports Long life, tapered-roller shaft bearings Long Life, Low Friction, hydrostatically balanced swash plate saddle Full power through-drive capability End or side inlet and outlet ports Case drain ports for horizontal or vertical, shaft-up mounting Optional minimum and maximum displacement adjustments Optional case-to-inlet check valve to extend shaft seal life Easy to service

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Axial Piston Pumps P1/PD Series - P1/PD18 - Western Integrated Technologies
Bellevue, WA, USA
Medium Duty Axial Piston Pumps P1/PD Series
P1/PD18
Medium Duty Axial Piston Pumps P1/PD Series P1/PD18
Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient control capability Benefits Compact overall package size Quiet operation Low flow ripple to further reduce noise Elastomer seals that eliminate gaskets and external leakage High operating efficiency for lower power consumption and reduced heat generation Simple hydraulic controls with “no-leak” adjustments SAE and ISO standard mounting flanges and ports Long life, tapered-roller shaft bearings Long Life, Low Friction, hydrostatically balanced swash plate saddle Full power through-drive capability End or side inlet and outlet ports Case drain ports for horizontal or vertical, shaft-up mounting Optional minimum and maximum displacement adjustments Optional case-to-inlet check valve to extend shaft seal life Easy to service

Description

  • Variable displacement, axial piston pump for open-circuit applications
  • Medium pressure, continuous operation at pressures up to 280 bar
  • High drive speed models for mobile markets and low noise models for industrial markets
  • Quiet and efficient control capability

Benefits

  • Compact overall package size
  • Quiet operation
  • Low flow ripple to further reduce noise
  • Elastomer seals that eliminate gaskets and external leakage
  • High operating efficiency for lower power consumption and reduced heat generation
  • Simple hydraulic controls with “no-leak” adjustments
  • SAE and ISO standard mounting flanges and ports
  • Long life, tapered-roller shaft bearings
  • Long Life, Low Friction, hydrostatically balanced swash plate saddle
  • Full power through-drive capability
  • End or side inlet and outlet ports
  • Case drain ports for horizontal or vertical, shaft-up mounting
  • Optional minimum and maximum displacement adjustments
  • Optional case-to-inlet check valve to extend shaft seal life
  • Easy to service
Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Liquid Handling Pumps
Product Number P1/PD18
Product Name Medium Duty Axial Piston Pumps P1/PD Series
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details