Western Integrated Technologies Variable Volume Piston Pumps Series PVP PVP23/33

Description
Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability SAE A and AA Pilots Offered Low Noise Levels - Promote More Comfortable Operating Environment Fast Response Times Metric Pilot Shaft and Ports Available Controls Pressure Compensation Remote Pressure Compensation Load Sensing Torque (Power) Limiting Adjustable Maximum Volume Stop Low Pressure Standby
Description
Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability SAE A and AA Pilots Offered Low Noise Levels - Promote More Comfortable Operating Environment Fast Response Times Metric Pilot Shaft and Ports Available Controls Pressure Compensation Remote Pressure Compensation Load Sensing Torque (Power) Limiting Adjustable Maximum Volume Stop Low Pressure Standby

Suppliers

Company
Product
Description
Supplier Links
Variable Volume Piston Pumps Series PVP - PVP23/33 - Western Integrated Technologies
Bellevue, WA, USA
Variable Volume Piston Pumps Series PVP
PVP23/33
Variable Volume Piston Pumps Series PVP PVP23/33
Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability SAE A and AA Pilots Offered Low Noise Levels - Promote More Comfortable Operating Environment Fast Response Times Metric Pilot Shaft and Ports Available Controls Pressure Compensation Remote Pressure Compensation Load Sensing Torque (Power) Limiting Adjustable Maximum Volume Stop Low Pressure Standby

Features

  • High Strength Cast-Iron Housing for Reliability and Quiet Operation
  • Vickers Porting Interchange
  • Optional Inlet/Outlet Locations for Ease of Installation
  • Replaceable Bronze Port Plate
  • Replaceable Piston Slipper Plate
  • Thru-Shaft Capability SAE A and AA Pilots Offered
  • Low Noise Levels - Promote More Comfortable Operating Environment
  • Fast Response Times
  • Metric Pilot Shaft and Ports Available

Controls

  • Pressure Compensation
  • Remote Pressure Compensation
  • Load Sensing
  • Torque (Power) Limiting
  • Adjustable Maximum Volume Stop
  • Low Pressure Standby
Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Liquid Handling Pumps
Product Number PVP23/33
Product Name Variable Volume Piston Pumps Series PVP
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Screw Pumps - PDP Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details