Western Integrated Technologies Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| Built-In, full-flow relief valves Parallel and series circuits in one bank Manual, hydraulic, electric or pneumatic operation Sectional construction for maximum flexibility Spool changeover capability for right or left hand... | |
| Exceptional size to pressure drop ratio .47" spool stroke – industry leader; outstanding feathering control Electrohydraulic operation now available Differential main relief – quick response and low pressure rise | |
| Flow-sharing for improved productivity, safety and operator comfot Load-sense pressure compensated for improved system efficiency and fuel savings Modular design enables better match between cost and value. Low loop pressure... | |
| High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated |