Western Integrated Technologies Variable Volume Piston Pumps Series PVP PVP41/48

Description
Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability SAE A and AA Pilots Offered Low Noise Levels - Promote More Comfortable Operating Environment Fast Response Times Metric Pilot Shaft and Ports Available Controls Pressure Compensation Remote Pressure Compensation Load Sensing Torque (Power) Limiting Adjustable Maximum Volume Stop Low Pressure Standby
Description
Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability SAE A and AA Pilots Offered Low Noise Levels - Promote More Comfortable Operating Environment Fast Response Times Metric Pilot Shaft and Ports Available Controls Pressure Compensation Remote Pressure Compensation Load Sensing Torque (Power) Limiting Adjustable Maximum Volume Stop Low Pressure Standby

Suppliers

Company
Product
Description
Supplier Links
Variable Volume Piston Pumps Series PVP - PVP41/48 - Western Integrated Technologies
Bellevue, WA, USA
Variable Volume Piston Pumps Series PVP
PVP41/48
Variable Volume Piston Pumps Series PVP PVP41/48
Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability SAE A and AA Pilots Offered Low Noise Levels - Promote More Comfortable Operating Environment Fast Response Times Metric Pilot Shaft and Ports Available Controls Pressure Compensation Remote Pressure Compensation Load Sensing Torque (Power) Limiting Adjustable Maximum Volume Stop Low Pressure Standby

Features

  • High Strength Cast-Iron Housing for Reliability and Quiet Operation
  • Vickers Porting Interchange
  • Optional Inlet/Outlet Locations for Ease of Installation
  • Replaceable Bronze Port Plate
  • Replaceable Piston Slipper Plate
  • Thru-Shaft Capability SAE A and AA Pilots Offered
  • Low Noise Levels - Promote More Comfortable Operating Environment
  • Fast Response Times
  • Metric Pilot Shaft and Ports Available

Controls

  • Pressure Compensation
  • Remote Pressure Compensation
  • Load Sensing
  • Torque (Power) Limiting
  • Adjustable Maximum Volume Stop
  • Low Pressure Standby
Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Liquid Handling Pumps
Product Number PVP41/48
Product Name Variable Volume Piston Pumps Series PVP
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Gear Motors - GHM Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4206.1 psi (2957 m of Water)
Power Source NoSourceIncluded
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details