Western Integrated Technologies Medium Pressure Super Charged Piston Pumps PAVC Series PAVC100

Description
WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts, seals, and kits on our shelves for conversions and repairs as well. Features High Strength Cast-Iron Housing Built-In Supercharger Ensures High Speed Capability - 3000 RPM (2600 RPM PAVC100) Sealed Shaft Bearing Two Piece Design for Ease of Service Cartridge Type Controls - Field Changeable Replaceable Bronze Clad Port Plate Airbleed Standard for Quick Priming Hydrodynamic Cylinder Barrel Bearing Thru-Shaft (PAVC100 Only) Full Pressure Rating on Most Water Glycol Fluids Pump Case and Shaft Seal are Subjected to Inlet Pressure Only Filter and/or Cool Drain Line 7 bar (100 PSI) Maximum
Description
WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts, seals, and kits on our shelves for conversions and repairs as well. Features High Strength Cast-Iron Housing Built-In Supercharger Ensures High Speed Capability - 3000 RPM (2600 RPM PAVC100) Sealed Shaft Bearing Two Piece Design for Ease of Service Cartridge Type Controls - Field Changeable Replaceable Bronze Clad Port Plate Airbleed Standard for Quick Priming Hydrodynamic Cylinder Barrel Bearing Thru-Shaft (PAVC100 Only) Full Pressure Rating on Most Water Glycol Fluids Pump Case and Shaft Seal are Subjected to Inlet Pressure Only Filter and/or Cool Drain Line 7 bar (100 PSI) Maximum

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Super Charged Piston Pumps PAVC Series - PAVC100 - Western Integrated Technologies
Bellevue, WA, USA
Medium Pressure Super Charged Piston Pumps PAVC Series
PAVC100
Medium Pressure Super Charged Piston Pumps PAVC Series PAVC100
WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts, seals, and kits on our shelves for conversions and repairs as well. Features High Strength Cast-Iron Housing Built-In Supercharger Ensures High Speed Capability - 3000 RPM (2600 RPM PAVC100) Sealed Shaft Bearing Two Piece Design for Ease of Service Cartridge Type Controls - Field Changeable Replaceable Bronze Clad Port Plate Airbleed Standard for Quick Priming Hydrodynamic Cylinder Barrel Bearing Thru-Shaft (PAVC100 Only) Full Pressure Rating on Most Water Glycol Fluids Pump Case and Shaft Seal are Subjected to Inlet Pressure Only Filter and/or Cool Drain Line 7 bar (100 PSI) Maximum

WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts, seals, and kits on our shelves for conversions and repairs as well.

Features

  • High Strength Cast-Iron Housing
  • Built-In Supercharger Ensures High Speed Capability - 3000 RPM (2600 RPM PAVC100)
  • Sealed Shaft Bearing
  • Two Piece Design for Ease of Service
  • Cartridge Type Controls - Field Changeable
  • Replaceable Bronze Clad Port Plate
  • Airbleed Standard for Quick Priming
  • Hydrodynamic Cylinder Barrel Bearing
  • Thru-Shaft (PAVC100 Only)
  • Full Pressure Rating on Most Water Glycol Fluids
  • Pump Case and Shaft Seal are Subjected to Inlet Pressure Only
  • Filter and/or Cool Drain Line 7 bar (100 PSI) Maximum
Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Liquid Handling Pumps
Product Number PAVC100
Product Name Medium Pressure Super Charged Piston Pumps PAVC Series
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Cadent™ 6M Syringe Pump - 102677-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details