Western Integrated Technologies VOAC Hydraulic Pump/ Motor F12030

Description
F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and shaft end F11-10, -12 and -14 with ISO flange and shaft F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft • Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.
Description
F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and shaft end F11-10, -12 and -14 with ISO flange and shaft F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft • Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.

Suppliers

Company
Product
Description
Supplier Links
VOAC Hydraulic Pump/ Motor - F12030 - Western Integrated Technologies
Bellevue, WA, USA
VOAC Hydraulic Pump/ Motor
F12030
VOAC Hydraulic Pump/ Motor F12030
F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and shaft end F11-10, -12 and -14 with ISO flange and shaft F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft • Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.

F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits.

• Series F11 is available in the following frame sizes and versions:

  • F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and shaft end
  • F11-10, -12 and -14 with ISO flange and shaft
  • F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft

• Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available.

• Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability.

• The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.

Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Liquid Handling Pumps
Product Number F12030
Product Name VOAC Hydraulic Pump/ Motor
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
GMC1DE3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature -60 to 300 F (-51 to 149 C)
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details