Western Integrated Technologies Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Denison Vane pumps are very versatile units. We offer single, double, and triple pump configurations with a flow rating from 3.4 to 72 GPM and displacements from .66 to 16.4... | |
| Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models... | |
| F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available... | |
| Features High Strength Cast-Iron Housing for Reliability and Quiet Operation Vickers Porting Interchange Optional Inlet/Outlet Locations for Ease of Installation Replaceable Bronze Port Plate Replaceable Piston Slipper Plate Thru-Shaft Capability... | |
| WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts,... |