Hartell Pumps Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| For applications in plenum areas that have a restricted installation space,Hartell is offering a new Low Profile Pump. Hartell’s PlenumPlus™ Low Profile Commercial Grade Condensate Pump KL-1DG has been tested... | |
| Hartell’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials... | |
| Hartell’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated... | |
| Hartell’s steam-rated condensate pump is designed expressly for the automatic return of condensate to a collection point where radiation has been added to existing systems below the return. Benefits: Rated... | |
| Hartell's PLENUM PLUS Commercial Grade Series of condensate Pumps meet UL standard 2043 for commercial air-handling spaces, such as venting and air ducts, as an added safety precaution to keep... | |
| PLENUM RATED* *Hartell’s Models A3 & A5 have been tested to, and yielded results that fell within the acceptance criteria of UL Standard 2043, Third Edition, “Fire Test for Heat... | |
| The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing. Features: Snap Action Switch... | |
| The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations... | |
| The LTA pumps are completely self contained units that are easy to connect directly to laundry tray tubs. Lightweight and compact, these models eliminate reservoirs, traps, extra fittings, and costly... | |
| The LTP is designed for laundry and wet bar applications. It is primarily used where the sink or appliance is installed below the plumbing drain. Features: Suds proof reservoir Unitized... | |
| The LTS is a heavy duty pump designed for moving large quantities of water. Used in commercial and industrial air-conditioning systems, large refrigeration units, and multiple unit installations to tie... |