Hartell Pumps Direct Mount Sink/Tub Drain Pump LTA

Description
The LTA pumps are completely self contained units that are easy to connect directly to laundry tray tubs. Lightweight and compact, these models eliminate reservoirs, traps, extra fittings, and costly labor. This pump includes a pressure activated switch that turns on the pump when water enters the tub. Features: AUTOMATIC PRESSURE SWITCH ABS HIGH IMPACT CORROSION RESISTANT, PLASTIC CONSTRUCTION INTEGRAL JUNCTION BOX 8' CORD AND PLUG MOUNTS DIRECTLY TO SINK TAILPIECE NO TRAPS REQUIRED FITS INSIDE 24" BASE CABINETS FITS UNDER WET BARS, UTILITY SINKS, KITCHENETTES, AND VANITIES SIMPLE INSTALLATION SAVES TIME NO MAIN STACK VENT CONNECTION REQUIRED TAKES UP ZERO FLOOR SPACE ALLOWS SINK INSTALLATION WITH OUT BREAKING CONCRETE Information: SPECIFICATIONS LTA MOTOR: (hp @ rpm) 1/8 @ 1670 ELECTRICAL 115V 2.2A INLET SIZE 1-½" NPT FEMALE DISCHARGE SIZE 1" NPT MALE RESERVOIR CAPACITY DIRECT MOUNT UNIT DIMENSIONS (WxDxH) 7" x 8" x 11" MAXIMUM TEMPERATURE 140° F SEALED RESERVOIR N/A WEIGHT 19 LBS PUMP PERFORMANCE LIFT (feet) FLOW (GPH) .0 1650 6.0 1560 10.0 600
Description
The LTA pumps are completely self contained units that are easy to connect directly to laundry tray tubs. Lightweight and compact, these models eliminate reservoirs, traps, extra fittings, and costly labor. This pump includes a pressure activated switch that turns on the pump when water enters the tub. Features: AUTOMATIC PRESSURE SWITCH ABS HIGH IMPACT CORROSION RESISTANT, PLASTIC CONSTRUCTION INTEGRAL JUNCTION BOX 8' CORD AND PLUG MOUNTS DIRECTLY TO SINK TAILPIECE NO TRAPS REQUIRED FITS INSIDE 24" BASE CABINETS FITS UNDER WET BARS, UTILITY SINKS, KITCHENETTES, AND VANITIES SIMPLE INSTALLATION SAVES TIME NO MAIN STACK VENT CONNECTION REQUIRED TAKES UP ZERO FLOOR SPACE ALLOWS SINK INSTALLATION WITH OUT BREAKING CONCRETE Information: SPECIFICATIONS LTA MOTOR: (hp @ rpm) 1/8 @ 1670 ELECTRICAL 115V 2.2A INLET SIZE 1-½" NPT FEMALE DISCHARGE SIZE 1" NPT MALE RESERVOIR CAPACITY DIRECT MOUNT UNIT DIMENSIONS (WxDxH) 7" x 8" x 11" MAXIMUM TEMPERATURE 140° F SEALED RESERVOIR N/A WEIGHT 19 LBS PUMP PERFORMANCE LIFT (feet) FLOW (GPH) .0 1650 6.0 1560 10.0 600

Suppliers

Company
Product
Description
Supplier Links
Direct Mount Sink/Tub Drain Pump - LTA - Hartell Pumps
Ivyland, PA, USA
Direct Mount Sink/Tub Drain Pump
LTA
Direct Mount Sink/Tub Drain Pump LTA
The LTA pumps are completely self contained units that are easy to connect directly to laundry tray tubs. Lightweight and compact, these models eliminate reservoirs, traps, extra fittings, and costly labor. This pump includes a pressure activated switch that turns on the pump when water enters the tub. Features: AUTOMATIC PRESSURE SWITCH ABS HIGH IMPACT CORROSION RESISTANT, PLASTIC CONSTRUCTION INTEGRAL JUNCTION BOX 8' CORD AND PLUG MOUNTS DIRECTLY TO SINK TAILPIECE NO TRAPS REQUIRED FITS INSIDE 24" BASE CABINETS FITS UNDER WET BARS, UTILITY SINKS, KITCHENETTES, AND VANITIES SIMPLE INSTALLATION SAVES TIME NO MAIN STACK VENT CONNECTION REQUIRED TAKES UP ZERO FLOOR SPACE ALLOWS SINK INSTALLATION WITH OUT BREAKING CONCRETE Information: SPECIFICATIONS LTA MOTOR: (hp @ rpm) 1/8 @ 1670 ELECTRICAL 115V 2.2A INLET SIZE 1-½" NPT FEMALE DISCHARGE SIZE 1" NPT MALE RESERVOIR CAPACITY DIRECT MOUNT UNIT DIMENSIONS (WxDxH) 7" x 8" x 11" MAXIMUM TEMPERATURE 140° F SEALED RESERVOIR N/A WEIGHT 19 LBS PUMP PERFORMANCE LIFT (feet) FLOW (GPH) .0 1650 6.0 1560 10.0 600

The LTA pumps are completely self contained units that are easy to connect directly to laundry tray tubs. Lightweight and compact, these models eliminate reservoirs, traps, extra fittings, and costly labor. This pump includes a pressure activated switch that turns on the pump when water enters the tub.

Features:

  • AUTOMATIC PRESSURE SWITCH
  • ABS HIGH IMPACT CORROSION RESISTANT, PLASTIC CONSTRUCTION
  • INTEGRAL JUNCTION BOX
  • 8' CORD AND PLUG
  • MOUNTS DIRECTLY TO SINK TAILPIECE
  • NO TRAPS REQUIRED
  • FITS INSIDE 24" BASE CABINETS
  • FITS UNDER WET BARS, UTILITY SINKS, KITCHENETTES, AND VANITIES
  • SIMPLE INSTALLATION SAVES TIME
  • NO MAIN STACK VENT CONNECTION REQUIRED
  • TAKES UP ZERO FLOOR SPACE
  • ALLOWS SINK INSTALLATION WITH OUT BREAKING CONCRETE

Information:

SPECIFICATIONS

LTA

MOTOR: (hp @ rpm)1/8 @ 1670
ELECTRICAL115V 2.2A
INLET SIZE1-½" NPT FEMALE
DISCHARGE SIZE1" NPT MALE
RESERVOIR CAPACITYDIRECT MOUNT
UNIT DIMENSIONS (WxDxH)7" x 8" x 11"
MAXIMUM TEMPERATURE140° F
SEALED RESERVOIRN/A
WEIGHT19 LBS

PUMP PERFORMANCE

LIFT (feet)FLOW (GPH)
.01650
6.01560
10.0600
Supplier's Site

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number LTA
Product Name Direct Mount Sink/Tub Drain Pump
Liquid Flow 600.000 to 1650.000 GPM (2272.73 to 6250.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details