Hartell Pumps Condensate Pump AL2 Pump

Description
The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing. Features: Snap Action Switch Cast Aluminum Reservoir Integral Junction Box 6' Cord and Plug Stainless Steel Shaft Thermally Protected Motor
Description
The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing. Features: Snap Action Switch Cast Aluminum Reservoir Integral Junction Box 6' Cord and Plug Stainless Steel Shaft Thermally Protected Motor

Suppliers

Company
Product
Description
Supplier Links
Condensate Pump - AL2 Pump - Hartell Pumps
Ivyland, PA, USA
Condensate Pump
AL2 Pump
Condensate Pump AL2 Pump
The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing. Features: Snap Action Switch Cast Aluminum Reservoir Integral Junction Box 6' Cord and Plug Stainless Steel Shaft Thermally Protected Motor

The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing.

Features:

  • Snap Action Switch
  • Cast Aluminum Reservoir
  • Integral Junction Box
  • 6' Cord and Plug
  • Stainless Steel Shaft
  • Thermally Protected Motor
Supplier's Site

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number AL2 Pump
Product Name Condensate Pump
Pump Type Condensate Pump
Liquid Flow 6.000 to 6.500 GPM (22.73 to 24.62 L/min)
HP 0.10 HP
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details