Hartell Pumps Commercial Grade Condensate Pump PlenumPlus™ A2-X-1965 DV

Description
Hartell's PLENUM PLUS Commercial Grade Series of condensate Pumps meet UL standard 2043 for commercial air-handling spaces, such as venting and air ducts, as an added safety precaution to keep the air supply safe in the event of a building fire. Hartell's PlenumPlus Commercial Condensate Pump, Model A2-X-1965 DV has been tested to and yielded results that fell within the acceptable criteria of UL standard 2043, Third Edition, "Fire test for heat and visible smoke release for discrete products and their accessories installed in air-handling spaces." Hartell's PlenumPlus Commercial Grade Series of Condensate Pumps are the only plenum condensate pumps on the market that meet this standard. When safety counts, you can depend on PlenumPlus Commercial Grade Series of condensate pumps. Benefits: UL 2043 PLENUM RATED Easy wire access Dual voltage, thermally protected motor Heavy duty, cast aluminum construction Includes auxiliary safety switch 12-Month warranty Features: 1 Gallon, heavy duty, cast aluminum reservoir 400 Gallons max per hour and 200 foot shut off lift Dual voltage, thermally protected motor Choice of three 1-1/4" top inlets or 3/4" fnpt at bottom of reservoir Maximum temperature 150 degrees Includes auxiliary safety switch
Datasheet
Description
Hartell's PLENUM PLUS Commercial Grade Series of condensate Pumps meet UL standard 2043 for commercial air-handling spaces, such as venting and air ducts, as an added safety precaution to keep the air supply safe in the event of a building fire. Hartell's PlenumPlus Commercial Condensate Pump, Model A2-X-1965 DV has been tested to and yielded results that fell within the acceptable criteria of UL standard 2043, Third Edition, "Fire test for heat and visible smoke release for discrete products and their accessories installed in air-handling spaces." Hartell's PlenumPlus Commercial Grade Series of Condensate Pumps are the only plenum condensate pumps on the market that meet this standard. When safety counts, you can depend on PlenumPlus Commercial Grade Series of condensate pumps. Benefits: UL 2043 PLENUM RATED Easy wire access Dual voltage, thermally protected motor Heavy duty, cast aluminum construction Includes auxiliary safety switch 12-Month warranty Features: 1 Gallon, heavy duty, cast aluminum reservoir 400 Gallons max per hour and 200 foot shut off lift Dual voltage, thermally protected motor Choice of three 1-1/4" top inlets or 3/4" fnpt at bottom of reservoir Maximum temperature 150 degrees Includes auxiliary safety switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Condensate Pump - PlenumPlus™  A2-X-1965 DV - Hartell Pumps
Ivyland, PA, USA
Commercial Grade Condensate Pump
PlenumPlus™ A2-X-1965 DV
Commercial Grade Condensate Pump PlenumPlus™ A2-X-1965 DV
Hartell's PLENUM PLUS Commercial Grade Series of condensate Pumps meet UL standard 2043 for commercial air-handling spaces, such as venting and air ducts, as an added safety precaution to keep the air supply safe in the event of a building fire. Hartell's PlenumPlus Commercial Condensate Pump, Model A2-X-1965 DV has been tested to and yielded results that fell within the acceptable criteria of UL standard 2043, Third Edition, "Fire test for heat and visible smoke release for discrete products and their accessories installed in air-handling spaces." Hartell's PlenumPlus Commercial Grade Series of Condensate Pumps are the only plenum condensate pumps on the market that meet this standard. When safety counts, you can depend on PlenumPlus Commercial Grade Series of condensate pumps. Benefits: UL 2043 PLENUM RATED Easy wire access Dual voltage, thermally protected motor Heavy duty, cast aluminum construction Includes auxiliary safety switch 12-Month warranty Features: 1 Gallon, heavy duty, cast aluminum reservoir 400 Gallons max per hour and 200 foot shut off lift Dual voltage, thermally protected motor Choice of three 1-1/4" top inlets or 3/4" fnpt at bottom of reservoir Maximum temperature 150 degrees Includes auxiliary safety switch

Hartell's PLENUM PLUS Commercial Grade Series of condensate Pumps meet UL standard 2043 for commercial air-handling spaces, such as venting and air ducts, as an added safety precaution to keep the air supply safe in the event of a building fire. Hartell's PlenumPlus Commercial Condensate Pump, Model A2-X-1965 DV has been tested to and yielded results that fell within the acceptable criteria of UL standard 2043, Third Edition, "Fire test for heat and visible smoke release for discrete products and their accessories installed in air-handling spaces."

Hartell's PlenumPlus Commercial Grade Series of Condensate Pumps are the only plenum condensate pumps on the market that meet this standard. When safety counts, you can depend on PlenumPlus Commercial Grade Series of condensate pumps.

Benefits:

  • UL 2043 PLENUM RATED
  • Easy wire access
  • Dual voltage, thermally protected motor
  • Heavy duty, cast aluminum construction
  • Includes auxiliary safety switch
  • 12-Month warranty

Features:

  • 1 Gallon, heavy duty, cast aluminum reservoir
  • 400 Gallons max per hour and 200 foot shut off lift
  • Dual voltage, thermally protected motor
  • Choice of three 1-1/4" top inlets or 3/4" fnpt at bottom of reservoir
  • Maximum temperature 150 degrees
  • Includes auxiliary safety switch
Supplier's Site Datasheet

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number PlenumPlus™ A2-X-1965 DV
Product Name Commercial Grade Condensate Pump
Pump Type Condensate Pump
Liquid Flow 6.500 GPM (24.62 L/min)
HP 0.10 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details