Hartell Pumps Commercial Grade Condensate Pump PlenumPlus™ KL-1DG

Description
For applications in plenum areas that have a restricted installation space,Hartell is offering a new Low Profile Pump. Hartell’s PlenumPlus™ Low Profile Commercial Grade Condensate Pump KL-1DG has been tested to, and yielded results that fell within the acceptable criteria of UL standard 2043, Third Edition, “Fire test for heat and visible smoke release for discrete products and their accessories installed in air-handling spaces.” The UL standard 2043 rating assures the PlenumPlus pump is an optimal choice for use in plenum spaces. Benefits: Two inlet sizes 1” and 1-3/4” Auxiliary safety switch 18ft maximum lift Built in check valve 1 year warranty Features: UL 2043 Tested Rated for use up to 212° 1 quart reservoir, low profile height of 1-3/4”
Datasheet
Description
For applications in plenum areas that have a restricted installation space,Hartell is offering a new Low Profile Pump. Hartell’s PlenumPlus™ Low Profile Commercial Grade Condensate Pump KL-1DG has been tested to, and yielded results that fell within the acceptable criteria of UL standard 2043, Third Edition, “Fire test for heat and visible smoke release for discrete products and their accessories installed in air-handling spaces.” The UL standard 2043 rating assures the PlenumPlus pump is an optimal choice for use in plenum spaces. Benefits: Two inlet sizes 1” and 1-3/4” Auxiliary safety switch 18ft maximum lift Built in check valve 1 year warranty Features: UL 2043 Tested Rated for use up to 212° 1 quart reservoir, low profile height of 1-3/4”
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Condensate Pump - PlenumPlus™  KL-1DG - Hartell Pumps
Ivyland, PA, USA
Commercial Grade Condensate Pump
PlenumPlus™ KL-1DG
Commercial Grade Condensate Pump PlenumPlus™ KL-1DG
For applications in plenum areas that have a restricted installation space,Hartell is offering a new Low Profile Pump. Hartell’s PlenumPlus™ Low Profile Commercial Grade Condensate Pump KL-1DG has been tested to, and yielded results that fell within the acceptable criteria of UL standard 2043, Third Edition, “Fire test for heat and visible smoke release for discrete products and their accessories installed in air-handling spaces.” The UL standard 2043 rating assures the PlenumPlus pump is an optimal choice for use in plenum spaces. Benefits: Two inlet sizes 1” and 1-3/4” Auxiliary safety switch 18ft maximum lift Built in check valve 1 year warranty Features: UL 2043 Tested Rated for use up to 212° 1 quart reservoir, low profile height of 1-3/4”

For applications in plenum areas that have a restricted installation space,Hartell is offering a new Low Profile Pump.

Hartell’s PlenumPlus™ Low Profile Commercial Grade Condensate Pump KL-1DG has been tested to, and yielded results that fell within the acceptable criteria of
UL standard 2043, Third Edition, “Fire test for heat and visible smoke release for discrete products and their accessories installed in air-handling spaces.” The UL standard 2043 rating assures the PlenumPlus pump is an optimal choice for use in plenum spaces.

Benefits:

  • Two inlet sizes 1” and 1-3/4”
  • Auxiliary safety switch
  • 18ft maximum lift
  • Built in check valve
  • 1 year warranty

Features:

  • UL 2043 Tested
  • Rated for use up to 212°
  • 1 quart reservoir, low profile height of 1-3/4”
Supplier's Site Datasheet

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number PlenumPlus™ KL-1DG
Product Name Commercial Grade Condensate Pump
Pump Type Condensate Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details