Hartell Pumps Steam-Rated Condensate Pump SC-1A

Description
Hartell’s steam-rated condensate pump is designed expressly for the automatic return of condensate to a collection point where radiation has been added to existing systems below the return. Benefits: Rated for 2,000 EDR; 480,000 BTU Vapor sealed, 4 gallon cast aluminum reservoir Steam rated for 2,000 EDR, 480,000 BTU Max temperature to 212º Stainless steel float Features: 1/2 hp, 3,400 rpm motor Inlet: 1-1/2’’ FNPT, Outlet: 3/4’’ FNPT Integral junction box Usable lifts over 40 ft Dual voltage motor Heavy duty design for industrial applications
Datasheet
Description
Hartell’s steam-rated condensate pump is designed expressly for the automatic return of condensate to a collection point where radiation has been added to existing systems below the return. Benefits: Rated for 2,000 EDR; 480,000 BTU Vapor sealed, 4 gallon cast aluminum reservoir Steam rated for 2,000 EDR, 480,000 BTU Max temperature to 212º Stainless steel float Features: 1/2 hp, 3,400 rpm motor Inlet: 1-1/2’’ FNPT, Outlet: 3/4’’ FNPT Integral junction box Usable lifts over 40 ft Dual voltage motor Heavy duty design for industrial applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam-Rated Condensate Pump - SC-1A - Hartell Pumps
Ivyland, PA, USA
Steam-Rated Condensate Pump
SC-1A
Steam-Rated Condensate Pump SC-1A
Hartell’s steam-rated condensate pump is designed expressly for the automatic return of condensate to a collection point where radiation has been added to existing systems below the return. Benefits: Rated for 2,000 EDR; 480,000 BTU Vapor sealed, 4 gallon cast aluminum reservoir Steam rated for 2,000 EDR, 480,000 BTU Max temperature to 212º Stainless steel float Features: 1/2 hp, 3,400 rpm motor Inlet: 1-1/2’’ FNPT, Outlet: 3/4’’ FNPT Integral junction box Usable lifts over 40 ft Dual voltage motor Heavy duty design for industrial applications

Hartell’s steam-rated condensate pump is designed expressly for the automatic return of condensate to a collection point where radiation has been added to existing systems below the return.

Benefits:

  • Rated for 2,000 EDR; 480,000 BTU
  • Vapor sealed, 4 gallon cast aluminum reservoir
  • Steam rated for 2,000 EDR, 480,000 BTU
  • Max temperature to 212º
  • Stainless steel float

Features:

  • 1/2 hp, 3,400 rpm motor
  • Inlet: 1-1/2’’ FNPT, Outlet: 3/4’’ FNPT
  • Integral junction box
  • Usable lifts over 40 ft
  • Dual voltage motor
  • Heavy duty design for industrial applications
Supplier's Site Datasheet

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number SC-1A
Product Name Steam-Rated Condensate Pump
Pump Type Condensate Pump
Liquid Flow 1800.000 to 4200.000 GPM (6818.18 to 15909.09 L/min)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details