Hartell Pumps Medium Capacity Sink/Tub Drain Pump LTP

Description
The LTP is designed for laundry and wet bar applications. It is primarily used where the sink or appliance is installed below the plumbing drain. Features: Suds proof reservoir Unitized construction Structural foam polypropylene Fits under utility sinks reservoir No main stack vent connection Simple installation saves time required 8' cord and plug Sealed switch assembly Fits inside 24" base cabinets Allows sink installation without breaking concrete NSPC section 11.7.9, check local codes Information: SPECIFICATIONS LTP MOTOR: (hp @ rpm) 1/4 @ 1725 ELECTRICAL 115V 5.0A INLET SIZE 1½” NPT FEMALE DISCHARGE SIZE 1" NPT FEMALE RESERVOIR CAPACITY 2 GALLON UNIT DIMENSIONS (WxDxH) 10" x 12" x 17" MAXIMUM TEMPERATURE 130° F SEALED RESERVOIR VAPOR SEAL WEIGHT 22 PUMP PERFORMANCE LIFT (feet) FLOW (GPM) 4.0 44.0 8.0 34.5 12.0 7.5
Description
The LTP is designed for laundry and wet bar applications. It is primarily used where the sink or appliance is installed below the plumbing drain. Features: Suds proof reservoir Unitized construction Structural foam polypropylene Fits under utility sinks reservoir No main stack vent connection Simple installation saves time required 8' cord and plug Sealed switch assembly Fits inside 24" base cabinets Allows sink installation without breaking concrete NSPC section 11.7.9, check local codes Information: SPECIFICATIONS LTP MOTOR: (hp @ rpm) 1/4 @ 1725 ELECTRICAL 115V 5.0A INLET SIZE 1½” NPT FEMALE DISCHARGE SIZE 1" NPT FEMALE RESERVOIR CAPACITY 2 GALLON UNIT DIMENSIONS (WxDxH) 10" x 12" x 17" MAXIMUM TEMPERATURE 130° F SEALED RESERVOIR VAPOR SEAL WEIGHT 22 PUMP PERFORMANCE LIFT (feet) FLOW (GPM) 4.0 44.0 8.0 34.5 12.0 7.5

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Sink/Tub Drain Pump - LTP - Hartell Pumps
Ivyland, PA, USA
Medium Capacity Sink/Tub Drain Pump
LTP
Medium Capacity Sink/Tub Drain Pump LTP
The LTP is designed for laundry and wet bar applications. It is primarily used where the sink or appliance is installed below the plumbing drain. Features: Suds proof reservoir Unitized construction Structural foam polypropylene Fits under utility sinks reservoir No main stack vent connection Simple installation saves time required 8' cord and plug Sealed switch assembly Fits inside 24" base cabinets Allows sink installation without breaking concrete NSPC section 11.7.9, check local codes Information: SPECIFICATIONS LTP MOTOR: (hp @ rpm) 1/4 @ 1725 ELECTRICAL 115V 5.0A INLET SIZE 1½” NPT FEMALE DISCHARGE SIZE 1" NPT FEMALE RESERVOIR CAPACITY 2 GALLON UNIT DIMENSIONS (WxDxH) 10" x 12" x 17" MAXIMUM TEMPERATURE 130° F SEALED RESERVOIR VAPOR SEAL WEIGHT 22 PUMP PERFORMANCE LIFT (feet) FLOW (GPM) 4.0 44.0 8.0 34.5 12.0 7.5

The LTP is designed for laundry and wet bar applications. It is primarily used where the sink or appliance is installed below the plumbing drain.

Features:

  • Suds proof reservoir
  • Unitized construction
  • Structural foam polypropylene
  • Fits under utility sinks reservoir
  • No main stack vent connection
  • Simple installation saves time required
  • 8' cord and plug
  • Sealed switch assembly
  • Fits inside 24" base cabinets
  • Allows sink installation without breaking concrete
  • NSPC section 11.7.9, check local codes

Information:

SPECIFICATIONS

LTP

MOTOR: (hp @ rpm)1/4 @ 1725
ELECTRICAL115V 5.0A
INLET SIZE1½” NPT FEMALE
DISCHARGE SIZE1" NPT FEMALE
RESERVOIR CAPACITY2 GALLON
UNIT DIMENSIONS (WxDxH)10" x 12" x 17"
MAXIMUM TEMPERATURE130° F
SEALED RESERVOIRVAPOR SEAL
WEIGHT22

PUMP PERFORMANCE

LIFT (feet)FLOW (GPM)
4.044.0
8.034.5
12.07.5
Supplier's Site

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number LTP
Product Name Medium Capacity Sink/Tub Drain Pump
Liquid Flow 7.500 to 44.000 GPM (28.41 to 166.67 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details