Hartell Pumps High Temperature Condensate Pump A2-SA

Description
Hartell’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor protection from steam and water splash, helping to ensure maximum motor life. Benefits: High temperature to 212° degrees Stainless steel float Solid cast aluminum reservoir Multiple piping arrangements Maintenance-free ball bearing design eliminates need for lubrication Features: 1 Gallon, heavy-duty, cast aluminum reservoir Unitized construction Usable lifts up to 22 ft Commercial application Snap-action switch 6-ft cord and plug Stainless-steel float Thermally protected motor Constructed of the highest quality workmanship and materials Inlets size options: two 1¼ in. Expert design to maximize condensation collection and removal Extended maintenance free service 12 month warranty
Datasheet
Description
Hartell’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor protection from steam and water splash, helping to ensure maximum motor life. Benefits: High temperature to 212° degrees Stainless steel float Solid cast aluminum reservoir Multiple piping arrangements Maintenance-free ball bearing design eliminates need for lubrication Features: 1 Gallon, heavy-duty, cast aluminum reservoir Unitized construction Usable lifts up to 22 ft Commercial application Snap-action switch 6-ft cord and plug Stainless-steel float Thermally protected motor Constructed of the highest quality workmanship and materials Inlets size options: two 1¼ in. Expert design to maximize condensation collection and removal Extended maintenance free service 12 month warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Condensate Pump - A2-SA - Hartell Pumps
Ivyland, PA, USA
High Temperature Condensate Pump
A2-SA
High Temperature Condensate Pump A2-SA
Hartell’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor protection from steam and water splash, helping to ensure maximum motor life. Benefits: High temperature to 212° degrees Stainless steel float Solid cast aluminum reservoir Multiple piping arrangements Maintenance-free ball bearing design eliminates need for lubrication Features: 1 Gallon, heavy-duty, cast aluminum reservoir Unitized construction Usable lifts up to 22 ft Commercial application Snap-action switch 6-ft cord and plug Stainless-steel float Thermally protected motor Constructed of the highest quality workmanship and materials Inlets size options: two 1¼ in. Expert design to maximize condensation collection and removal Extended maintenance free service 12 month warranty

Hartell’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor protection from steam and water splash, helping to ensure maximum motor life.

Benefits:

  • High temperature to 212° degrees
  • Stainless steel float
  • Solid cast aluminum reservoir
  • Multiple piping arrangements
  • Maintenance-free ball bearing design eliminates need for lubrication

Features:

  • 1 Gallon, heavy-duty,
  • cast aluminum reservoir
  • Unitized construction
  • Usable lifts up to 22 ft
  • Commercial application
  • Snap-action switch
  • 6-ft cord and plug
  • Stainless-steel float
  • Thermally protected motor
  • Constructed of the highest quality
  • workmanship and materials
  • Inlets size options: two 1¼ in.
  • Expert design to maximize condensation
  • collection and removal
  • Extended maintenance free service
  • 12 month warranty
Supplier's Site Datasheet

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number A2-SA
Product Name High Temperature Condensate Pump
Pump Type Condensate Pump
Liquid Flow 51.000 to 185.000 GPM (193.18 to 700.76 L/min)
HP 0.10 HP
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details