Hartell Pumps Commercial Grade Condensate Pump PlenumPlus™ A5X

Description
PLENUM RATED* *Hartell’s Models A3 & A5 have been tested to, and yielded results that fell within the acceptance criteria of UL Standard 2043, Third Edition, “Fire Test for Heat and Visible Smoke Release for Discrete Products and Their Accessories Installed in Air-Handling Spaces.” Quick connect; serviceable check valve and reversible reservoir with standard provisions for low level inlets give you more installation options and easier maintenance. Oil and chemical resistant high temperature rated materials with robust design elements are used to provide a new standard of quality and long service life. These pumps provide three new levels of motor bearing protection from steam and water splash to ensure maximum motor life. A3/ A5 series pumps are equipped with a new check valve design and improved fluid flows to make these pumps quiet and reliable. Features: Plenum Rated UL 2043* Fully automatic operation Rated for use with steam condensate up to 212 degrees Heavy duty construction for commercial applications Motor bearings have double protection against water splash and steam vapor 12 month warranty UL Component recognized
Datasheet
Description
PLENUM RATED* *Hartell’s Models A3 & A5 have been tested to, and yielded results that fell within the acceptance criteria of UL Standard 2043, Third Edition, “Fire Test for Heat and Visible Smoke Release for Discrete Products and Their Accessories Installed in Air-Handling Spaces.” Quick connect; serviceable check valve and reversible reservoir with standard provisions for low level inlets give you more installation options and easier maintenance. Oil and chemical resistant high temperature rated materials with robust design elements are used to provide a new standard of quality and long service life. These pumps provide three new levels of motor bearing protection from steam and water splash to ensure maximum motor life. A3/ A5 series pumps are equipped with a new check valve design and improved fluid flows to make these pumps quiet and reliable. Features: Plenum Rated UL 2043* Fully automatic operation Rated for use with steam condensate up to 212 degrees Heavy duty construction for commercial applications Motor bearings have double protection against water splash and steam vapor 12 month warranty UL Component recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Condensate Pump - PlenumPlus™  A5X - Hartell Pumps
Ivyland, PA, USA
Commercial Grade Condensate Pump
PlenumPlus™ A5X
Commercial Grade Condensate Pump PlenumPlus™ A5X
PLENUM RATED* *Hartell’s Models A3 & A5 have been tested to, and yielded results that fell within the acceptance criteria of UL Standard 2043, Third Edition, “Fire Test for Heat and Visible Smoke Release for Discrete Products and Their Accessories Installed in Air-Handling Spaces.” Quick connect; serviceable check valve and reversible reservoir with standard provisions for low level inlets give you more installation options and easier maintenance. Oil and chemical resistant high temperature rated materials with robust design elements are used to provide a new standard of quality and long service life. These pumps provide three new levels of motor bearing protection from steam and water splash to ensure maximum motor life. A3/ A5 series pumps are equipped with a new check valve design and improved fluid flows to make these pumps quiet and reliable. Features: Plenum Rated UL 2043* Fully automatic operation Rated for use with steam condensate up to 212 degrees Heavy duty construction for commercial applications Motor bearings have double protection against water splash and steam vapor 12 month warranty UL Component recognized

PLENUM RATED*

*Hartell’s Models A3 & A5 have been tested to, and yielded results that fell within the acceptance criteria of UL Standard 2043, Third Edition, “Fire Test for Heat and Visible Smoke Release for Discrete Products and Their Accessories Installed in Air-Handling Spaces.”

Quick connect; serviceable check valve and reversible reservoir with standard provisions for low level inlets give you more installation options and easier maintenance.

Oil and chemical resistant high temperature rated materials with robust design elements are used to provide a new standard of quality and long service life.

These pumps provide three new levels of motor bearing protection from steam and water splash to ensure maximum motor life.

A3/ A5 series pumps are equipped with a new check valve design and improved fluid flows to make these pumps quiet and reliable.

Features:

  • Plenum Rated UL 2043*
  • Fully automatic operation
  • Rated for use with steam condensate up to 212 degrees
  • Heavy duty construction for commercial applications
  • Motor bearings have double protection against water splash and steam vapor
  • 12 month warranty
  • UL Component recognized
Supplier's Site Datasheet

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number PlenumPlus™ A5X
Product Name Commercial Grade Condensate Pump
Pump Type Condensate Pump
Liquid Flow 9.167 GPM (34.72 L/min)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details