Hartell Pumps Commercial Grade Condensate Pump A2 Pump

Description
Hartell’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor protection from splash, helping ensure maximum life. Designed for optimal performance where cast aluminum construction is required. Benefits: Solid cast aluminum reservoir Multiple piping arrangements Maintenance-free ball design eliminates need for lubrication Features: 1 Gallon, heavy-duty, cast aluminum reservoir Unitized construction Usable lifts up to 22 ft Commercial application Snap-action switch 6-ft cord and plug Stainless-steel shaft Thermally protected motor Constructed of the highest quality workmanship and materials Inlets size options: two 1-1/4 in or one 1-3/8 in. Expert design to maximize condensation collection and removal Extended maintenance free service 12 month warranty
Datasheet
Description
Hartell’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor protection from splash, helping ensure maximum life. Designed for optimal performance where cast aluminum construction is required. Benefits: Solid cast aluminum reservoir Multiple piping arrangements Maintenance-free ball design eliminates need for lubrication Features: 1 Gallon, heavy-duty, cast aluminum reservoir Unitized construction Usable lifts up to 22 ft Commercial application Snap-action switch 6-ft cord and plug Stainless-steel shaft Thermally protected motor Constructed of the highest quality workmanship and materials Inlets size options: two 1-1/4 in or one 1-3/8 in. Expert design to maximize condensation collection and removal Extended maintenance free service 12 month warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Condensate Pump - A2 Pump - Hartell Pumps
Ivyland, PA, USA
Commercial Grade Condensate Pump
A2 Pump
Commercial Grade Condensate Pump A2 Pump
Hartell’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor protection from splash, helping ensure maximum life. Designed for optimal performance where cast aluminum construction is required. Benefits: Solid cast aluminum reservoir Multiple piping arrangements Maintenance-free ball design eliminates need for lubrication Features: 1 Gallon, heavy-duty, cast aluminum reservoir Unitized construction Usable lifts up to 22 ft Commercial application Snap-action switch 6-ft cord and plug Stainless-steel shaft Thermally protected motor Constructed of the highest quality workmanship and materials Inlets size options: two 1-1/4 in or one 1-3/8 in. Expert design to maximize condensation collection and removal Extended maintenance free service 12 month warranty

Hartell’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor protection from splash, helping ensure maximum life. Designed for optimal performance where cast aluminum construction is required.

Benefits:

  • Solid cast aluminum reservoir
  • Multiple piping arrangements
  • Maintenance-free ball design eliminates need for lubrication

Features:

  • 1 Gallon, heavy-duty, cast aluminum reservoir
  • Unitized construction
  • Usable lifts up to 22 ft
  • Commercial application
  • Snap-action switch
  • 6-ft cord and plug
  • Stainless-steel shaft
  • Thermally protected motor
  • Constructed of the highest quality workmanship and materials
  • Inlets size options: two 1-1/4 in or one 1-3/8 in.
  • Expert design to maximize condensation collection and removal
  • Extended maintenance free service
  • 12 month warranty
Supplier's Site Datasheet

Technical Specifications

  Hartell Pumps
Product Category Liquid Handling Pumps
Product Number A2 Pump
Product Name Commercial Grade Condensate Pump
Pump Type Condensate Pump
Liquid Flow 51.000 to 390.000 GPM (193.18 to 1477.27 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details