Sanyo Denki America, Inc. Splash Proof Fan San Ace 80WP 9WP0848S401

Description
DC fan. Square type: 80mm x Thick: 25mm. IP55 (Dust resistant divice with protection against water jets).
Request a Quote Datasheet
Description
DC fan. Square type: 80mm x Thick: 25mm. IP55 (Dust resistant divice with protection against water jets).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splash Proof Fan San Ace 80WP - 9WP0848S401 - Sanyo Denki America, Inc.
Torrance, CA, USA
Splash Proof Fan San Ace 80WP
9WP0848S401
Splash Proof Fan San Ace 80WP 9WP0848S401
DC fan. Square type: 80mm x Thick: 25mm. IP55 (Dust resistant divice with protection against water jets).

DC fan. Square type: 80mm x Thick: 25mm. IP55 (Dust resistant divice with protection against water jets).

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 9WP0848S401-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
9WP0848S401-ND
DC Brushless Fans (BLDC) 9WP0848S401-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 42.4 CFM (1.19m³/min) 3 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 42.4 CFM (1.19m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 48VDC, 42.4CFM, 2.88W, 34dBA, 3400RPM, 48Pa, Splash Proof, Tachometer, IP68 Rated

DC Fans DC Fan, 80x25mm, 48VDC, 42.4CFM, 2.88W, 34dBA, 3400RPM, 48Pa, Splash Proof, Tachometer, IP68 Rated

Buy Now Datasheet

Technical Specifications

  Sanyo Denki America, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 9WP0848S401 9WP0848S401-ND 9WP0848S401
Product Name Splash Proof Fan San Ace 80WP DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 42.4 SCFM (72.07 m³/hr) 42.4 SCFM (72.07 m³/hr)
Maximum Static Pressure 0.1930 in H2O (0.3606 Torr) 0.1930 in H2O (0.3606 Torr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
6026-7 Series 4.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details