Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 37.1 CFM (1.04m³/min) 3 Wire Leads
FAN AXIAL 60X25MM 24VDC WIRE
DC Fans DC Fan, 60x25mm, 24VDC, 37.1CFM, 4.8W, 44dBA, 7600RPM, 155Pa, Splash Proof, Tachometer, IP68 Rated
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 9WP0624J401-ND | 9WP0624J401 | 9WP0624J401 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 37.1 SCFM (63.06 m³/hr) | 37.1 SCFM (63.06 m³/hr) | |
| Maximum Static Pressure | 0.6220 in H2O (1.16 Torr) | ||
| Maximum Sound Level | 44 dbA | 44 dbA | |
| Nominal Voltage | 24 volts | 24 volts |