DC fan. Square type: 80mm x Thick: 25mm. IP54 (Dust resistant, Machine protected against splashing water).
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 33.2 CFM (0.930m³/min) 3 Wire Leads
DC Fans DC Fan, 80x25mm, 12VDC, 33.2CFM, 1.92W, 32dBA, 3100RPM, 45.1Pa, Splash Proof, Tachometer, IP54 Rated
| Sanyo Denki America, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 9WS0812H401 | 1688-2161-ND | 9WS0812H401 |
| Product Name | Splash Proof Fan San Ace 80WS | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 33.2 SCFM (56.43 m³/hr) | 33.2 SCFM (56.43 m³/hr) | |
| Maximum Static Pressure | 0.1810 in H2O (0.3382 Torr) | 0.1810 in H2O (0.3382 Torr) | |
| Maximum Sound Level | 32 dbA | 32 dbA | |
| Nominal Voltage | 12 volts | 12 volts |