Sanyo Denki America, Inc. Splash Proof Fan San Ace 120W 9WS1248M1011

Description
DC fan. Splash Proof Fan. Square type: 120mm x Thick: 38mm. IP54. Pulse sensor. Ribless.
Description
DC fan. Splash Proof Fan. Square type: 120mm x Thick: 38mm. IP54. Pulse sensor. Ribless.

Suppliers

Company
Product
Description
Supplier Links
Splash Proof Fan San Ace 120W - 9WS1248M1011 - Sanyo Denki America, Inc.
Torrance, CA, USA
Splash Proof Fan San Ace 120W
9WS1248M1011
Splash Proof Fan San Ace 120W 9WS1248M1011
DC fan. Splash Proof Fan. Square type: 120mm x Thick: 38mm. IP54. Pulse sensor. Ribless.

DC fan. Splash Proof Fan. Square type: 120mm x Thick: 38mm. IP54. Pulse sensor. Ribless.

Supplier's Site

Technical Specifications

  Sanyo Denki America, Inc.
Product Category Electronic Cooling Fans
Product Number 9WS1248M1011
Product Name Splash Proof Fan San Ace 120W
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.15 SCFM (126 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
6025-5 Series 2.76 Watt (W) Power Brushless DC Axial Fan - C6025X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details